ISO 11623

Gas cylinders - Composite construction - Periodic inspection and testing

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2015
Status: inactive
Page Count: 34
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders, with aluminium-alloy, steel or non-metallic liners or of linerless construction (Types 2, 3, 4, and 5), intended for compressed, liquefied or dissolved gases under pressure, of water capacity from 0,5 l up to 450 l.

 This International Standard is written to address the periodic inspection and testing of composite cylinders constructed to ISO 11119-1, ISO 11119-2, and ISO 11119-3 standards and can be applied to other composite cylinders designed to comparable standards when authorized by the competent authority.

As far as practicable, this International Standard also can be applied to cylinders of less than 0,5 l water capacity.

Document History

July 1, 2023
Gas cylinders — Composite cylinders and tubes — Periodic inspection and testing
This document specifies the requirements for periodic inspection and testing to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders and...
December 1, 2015
Gas cylinders - Composite construction - Periodic inspection and testing
This International Standard specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable...
ISO 11623
December 1, 2015
Gas cylinders - Composite construction - Periodic inspection and testing
This International Standard specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable...
March 1, 2002
Transportable Gas Cylinders - Periodic Inspection and Testing of Composite Gas Cylinders
A description is not available for this item.

References

Advertisement