JSA - JIS G 3101
Rolled steels for general structure
| Organization: | JSA |
| Publication Date: | 20 August 2015 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
This Standard specifies the hot rolled steels and hot extruded sections used for general structure such as bridges, ships, rolling stocks and other structures (hereafter referred to as "steel product").
The quality requirements for hot extruded sections are given in Annex JB.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 630-1 : 2011 Structural steels - Part 1:General technical delivery conditions for hot-rolled products
ISO 630-2 : 2011 Structural steels - Part 2:Technical delivery conditions for structural steels for general purposes (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21 -1.
Document History