IEEE 802.22

Information Technology-Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)- Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands Amendment 1: Management and Control Plane Interfaces and Procedures and Enhancement to the Management Information Base (MIB)

inactive
Buy Now
Organization: IEEE
Publication Date: 3 September 2015
Status: inactive
Page Count: 299
scope:

Alternate physical layer (PHY) and necessary medium access control layer (MAC) enhancements to IEEE Std 802.22-2011 are specified in this amendment for operation in very high frequency/ultra-high frequency (VHF/UHF) television broadcast bands between 54 MHz and 862 MHz to support enhanced broadband services and monitoring applications. The amendment supports aggregate data rates greater than the maximum data rate supported by the IEEE Std 802.22-2011. This amendment defines new classes of IEEE 802.22™ devices to address these applications and supports more than 512 devices in a network. This amendment also specifies techniques to enhance communications among the devices and makes necessary amendments to the cognitive, security, and parameters and connection management clauses. This amendment supports mechanisms to enable coexistence with other IEEE 802® systems in the same band.

Document History

September 5, 2019
Information Technology— Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN) — Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the Bands that Allow Spectrum Sharing where the Communications Devices May Opportunistically Operate in the Spectrum of Primary Service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
IEEE 802.22
September 3, 2015
Information Technology-Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)- Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands Amendment 1: Management and Control Plane Interfaces and Procedures and Enhancement to the Management Information Base (MIB)
Alternate physical layer (PHY) and necessary medium access control layer (MAC) enhancements to IEEE Std 802.22-2011 are specified in this amendment for operation in very high frequency/ultra-high...
March 27, 2014
Information Technology-Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)- Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands Amendment 1: Management and Control Plane Interfaces and Procedures and Enhancement to the Management Information Base (MIB)
This air interface, including the medium access control layer (MAC) and physical layer (PHY), of the fixed and portable point-to-multipoint wireless regional area networks (WRANs) operating in...
June 16, 2011
Information Technology—Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)—Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...

References

Advertisement