IEEE 802.22

Information Technology— Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN) — Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the Bands that Allow Spectrum Sharing where the Communications Devices May Opportunistically Operate in the Spectrum of Primary Service

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 September 2019
Status: active
Page Count: 1,466
scope:

This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area networks (WRANs) comprised of a professional fixed base station (BS) with fixed and portable user terminals. The standard specifies operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of the primary service, such as the VHF/UHF TV broadcast bands between 54 MHz to 862 MHz, and the 1300 MHz to 1750 MHz and 2700 MHz to 3700 MHz bands provided the regulatory regime allows it.

Purpose

This standard is intended to enable deployment of interoperable IEEE 802® multivendor WRAN products, to facilitate competition in broadband access by providing alternatives to wireline broadband access and extending the deployability of such systems into diverse geographic areas, including sparsely populated rural areas, while preventing harmful interference to incumbent licensed services. The standard specifies operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of the primary service, such as the VHF/UHF TV broadcast bands between 54 MHz to 862 MHz, and the 1300 MHz to 1750 MHz and 2700 MHz to 3700 MHz bands provided the regulatory regime allows it.

Document History

IEEE 802.22
September 5, 2019
Information Technology— Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN) — Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the Bands that Allow Spectrum Sharing where the Communications Devices May Opportunistically Operate in the Spectrum of Primary Service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
September 3, 2015
Information Technology-Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)- Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands Amendment 1: Management and Control Plane Interfaces and Procedures and Enhancement to the Management Information Base (MIB)
Alternate physical layer (PHY) and necessary medium access control layer (MAC) enhancements to IEEE Std 802.22-2011 are specified in this amendment for operation in very high frequency/ultra-high...
March 27, 2014
Information Technology-Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)- Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands Amendment 1: Management and Control Plane Interfaces and Procedures and Enhancement to the Management Information Base (MIB)
This air interface, including the medium access control layer (MAC) and physical layer (PHY), of the fixed and portable point-to-multipoint wireless regional area networks (WRANs) operating in...
June 16, 2011
Information Technology—Telecommunications and information exchange between systems Wireless Regional Area Networks (WRAN)—Specific requirements Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a...

References

Advertisement