ISO TS 16996
Solid biofuels - Determination of elemental composition by X-ray fluorescence
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This Technical Specification specifies the procedure for a determination of major and minor element concentrations in biomass material by energy dispersive X-ray fluorescence (EDXRF) spectrometry or wavelength dispersive X-ray fluorescence (WDXRF) spectrometry using a calibration with biomass reference materials. A semi-quantitative determination may be carried out using matrix independent standards.
This Technical Specification is applicable for the following elements: Na, Mg, Al, Si, P, S, Cl, K, Ca, Ti, V, Cr, Mn, Fe, Co, Ni, Cu, Zn, As, Br, Mo, Cd, Sb, and Pb. Concentrations from approximately 0,000 1 % and above can be determined depending on the element, the calibration materials used and the instrument used.
Document History