ISO/IEC 18033-5
Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 18033 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are specified. However, conforming systems may use alternative formats for storing and transmitting ciphertexts
Document History
February 1, 2021
Information technology — Security techniques — Encryption algorithms — Part 5: Identity-based ciphers AMENDMENT 1: SM9 mechanism
A description is not available for this item.
ISO/IEC 18033-5
December 1, 2015
Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers
This part of ISO/IEC 18033 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are...