DOD - SMD 5962-85130

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 November 2015
Status: active
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 23, 2022
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-85130
November 24, 2015
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 23, 2009
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 5, 2003
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 16, 2001
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement