DLA - DSCC-VID-V62/03672 REV D
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 24 November 2015 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance quad differential comparator microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an operating temperature range of -55°C to +125°C for device type 02.
Document History
July 14, 2022
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quad differential comparator microcircuit, with an operating temperature range of -40ºC to +125ºC for device type 01, and...
DSCC-VID-V62/03672 REV D
November 24, 2015
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quad differential comparator microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an...
October 11, 2007
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quad differential comparator microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an...
May 30, 2006
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quad differential comparator microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an...
June 25, 2004
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
August 27, 2003
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.