NPFC - MIL-DTL-85052/9
CLAMP, LOOP, ALUMINUM 2024-T42, 550 °F, POLY-TETRAFLUOROETHYLENE (PTFE)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 10 |
intended Use:
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but they may also be used for general clamping of tubing for... View More
Document History
October 4, 2021
Clamp, Loop, Aluminum 2024-T42, 550 Degrees F, Poly-Tetrafluoroethylene (PTFE)
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 550 °F, POLY-TETRAFLUOROETHYLENE (PTFE)
A description is not available for this item.
MIL-DTL-85052/9
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 550 °F, POLY-TETRAFLUOROETHYLENE (PTFE)
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but they may also be used for general clamping of tubing for...