NPFC - MIL-DTL-85052/6
CLAMP, LOOP, ALUMINUM 2024-T42, 400 oF, FLUOROSILICONE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 December 2016 |
| Status: | active |
| Page Count: | 11 |
intended Use:
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for... View More
Document History
September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 400 Degrees F, Fluorosilicone
A description is not available for this item.
MIL-DTL-85052/6
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 400 oF, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for aircraft...
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 400 °F, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...