NPFC - MIL-DTL-85052/6

CLAMP, LOOP, ALUMINUM 2024-T42, 400 °F, FLUOROSILICONE

inactive
Buy Now
Organization: NPFC
Publication Date: 1 December 2015
Status: inactive
Page Count: 10
intended Use:

Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing... View More

Document History

September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 400 Degrees F, Fluorosilicone
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 400 oF, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for aircraft...
MIL-DTL-85052/6
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 400 °F, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...

References

Advertisement