NAVY - MIL-DTL-85052/6A VALID NOTICE 1
Clamp, Loop, Aluminum 2024-T42, 400 Degrees F, Fluorosilicone
active, Most Current
| Organization: | NAVY |
| Publication Date: | 30 September 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-85052/6A VALID NOTICE 1
September 30, 2021
Clamp, Loop, Aluminum 2024-T42, 400 Degrees F, Fluorosilicone
A description is not available for this item.
December 29, 2016
CLAMP, LOOP, ALUMINUM 2024-T42, 400 oF, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles, and harnesses, but may also be used for general clamping of tubing for aircraft...
December 1, 2015
CLAMP, LOOP, ALUMINUM 2024-T42, 400 °F, FLUOROSILICONE
Clamps specified in this detail specification sheet are intended for the installation of aircraft wire cables, bundles and harnesses, but may also be used for general clamping of tubing for aircraft...