DIN EN 4710-04

Aerospace series - Quick release fastening systems for non-structural applications - Part 04: Spring clamp - One way tolerance compensation; German and English version EN 4710-04:2015

active, Most Current
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area.

This European Standard is to be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.

The applicable temperature range is -55 °C to 85 °C.

Document History

DIN EN 4710-04
December 1, 2015
Aerospace series - Quick release fastening systems for non-structural applications - Part 04: Spring clamp - One way tolerance compensation; German and English version EN 4710-04:2015
This European Standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This...

References

Advertisement