DIN EN 15531-3

Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces; English version EN 15531-3:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 131
ICS Code (IT applications in transport): 35.240.60
scope:

There are many potential ways for passenger transport operations centres to interact. The approach taken by SIRI is for an open-ended set of standard data structures, carried over a communications channel constructed using one of a small number of specific options. Part 2 of this European Standard specifies the communications channel. Part 3 specifies a number of functional modules, based on the 'use cases' identified in Annex B to Part 1:

Production Timetable (PT): this service enables the provision of information on the planned progress of vehicles operating a specific service, identified by the vehicle time of arrival and departure at specific stops on a planned route for a particular Operational Day.

- Estimated Timetable (ET): this service enables the provision of information on the actual progress of Vehicle Journeys operating specific service lines, detailing expected arrival and departure times at specific stops on a planned route. There will be recorded data for stops which have been passed, and predicted data for stops not yet passed. In addition the Estimated Timetable service allows Vehicle Journeys to be cancelled, added or changed.

- Stop Timetable (ST): this service provides a stop-centric view of timetabled vehicle arrivals and departures at a designated stop. It can be used to reduce the amount of information that needs to be transmitted in real-time to stops and displays, as reference data for a Stop Monitoring Service; and provides a data feed of the static timetables.

- Stop Monitoring (SM): this service provides a stop-centric view of vehicle arrivals and departures at a designated stop. It can be used by displays and other presentation services to provide departure board and other presentations of timetable and real-time journey information both at stops and at a distance.

- Vehicle Monitoring (VM): this service enables the provision of information on the current location and status of a set of vehicles. It provides all the current relevant information from one AVMS relating to all vehicles fulfilling a set of selection criteria.

- Connection Timetable (CT): this service may be used to provide information about the scheduled arrivals of a feeder vehicle to the operator of a connecting distributor service. The distributor operator can then plan how to guarantee the connection, either with the expected vehicle or a different vehicle.

- Connection Monitoring (CM): this service is used to provide information about the expected arrival of a feeder vehicle to the operator of a connecting distributor service. The distributor operator can then manage the service to guarantee the connection, based on actual vehicle running.

- General Message (GM): the SIRI "General Message" service is used to exchange informative messages between identified individuals in free or an arbitrary structured format. It enables messages to be sent and to be revoked. Messages are assigned validity periods in addition to the actual content.

Document History

October 1, 2022
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces; English version EN 15531-3:2022
A description is not available for this item.
November 1, 2021
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces; English version prEN 15531-3:2021
A description is not available for this item.
DIN EN 15531-3
December 1, 2015
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces; English version EN 15531-3:2015
There are many potential ways for passenger transport operations centres to interact. The approach taken by SIRI is for an open-ended set of standard data structures, carried over a communications...
October 1, 2013
Public transport - Service interface for real-time information relating to public transport operations - Part 3: Functional service interfaces; English version prEN 15531-3:2013
A description is not available for this item.

References

Advertisement