DIN EN ISO 12209/A1

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015

inactive
Organization: DIN
Publication Date: 1 December 2015
Status: inactive
Page Count: 23
ICS Code (Gas cylinders): 23.020.35

Document History

May 1, 2017
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013 + Amd 1:2016, Corrected version 2017-03) (includes Amendment :2016)
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...
DIN EN ISO 12209/A1
December 1, 2015
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015
A description is not available for this item.
December 1, 2013
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013)
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...

References

Advertisement