DIN EN ISO 12209

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 25
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both; the connection and its components and includes basic dimensions. Included in this International Standard are the following connections:

- yoke type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar;

- threaded type outlet connections up to a maximum cylinder working pressure of 232 bar and 300 bar; and

- threaded type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar including adaptor for users to convert into a yoke type outlet.

Annex A gives the outlet connection type test procedures.

Requirements for cylinder valves (see ISO 10297) are not covered by this International Standard.

Requirements for material specifications and gas/material compatibility (see ISO 11114-1 and ISO 11114-2) are not covered by this International Standard.

Document History

May 1, 2017
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013 + Amd 1:2016, Corrected version 2017-03) (includes Amendment :2016)
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...
December 1, 2015
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/DAM 1:2015); German and English version EN ISO 12209:2013/prA1:2015
A description is not available for this item.
DIN EN ISO 12209
December 1, 2013
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air (ISO 12209:2013)
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...

References

Advertisement