DIN EN ISO 6259-3
Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes (ISO 6259-3:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following properties:
- the stress at yield;
- the elongation at break.
This part of ISO 6259 also gives the corresponding basic specifications in Annexes A to D for information purposes only.
Document History
DIN EN ISO 6259-3
November 1, 2015
Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes (ISO 6259-3:2015)
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following...