DSF/PREN ISO 9241-11 REV

Ergonomics of human-system interaction - Part 11: Usability: Definitions and concepts (ISO/DIS 9241-11:2015)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 9241: - explains the concept of usability as an outcome of interaction; - identifies the fundamentals of usability; - provides a framework that can be used for understanding and applying usability; - provides definitions; and - explains the relationship of usability to other concepts. Specific methods for the application and evaluation of usability are not described or recommended. NOTE 1 Guidance on applying these definitions and concepts can be found in other parts of ISO 9241 and other International Standards. The concept of usability as described in ISO 9241-11 can be used in situations where a user interacts with a system (including a built environment), product or service or its output(s). NOTE 2 In ISO 9241-11 the phrase "system, product or service" refers to the identified object of interest for usability (see 6.1).

Document History

June 6, 2018
Ergonomics of human-system interaction – Part 11: Usability: Definitions and concepts (ISO 9241-11:2018)
ISO 9241-11:2018 provides a framework for understanding the concept of usability and applying it to situations where people use interactive systems, and other types of systems (including built...
August 10, 1998
Ergonomic requirements for office work with visual display terminals (VDTs) – Part 11: Guidance on usability
This standard defines usability and explains how to identify the information which is necessary to take into account when specifying or evaluating usability of a visual display terminal in terms of...
Ergonomics of human-system interaction – Part 11: Usability: Definitions and concepts (ISO/FDIS 9241-11:2017)
This part of ISO 9241: • explains the concept of usability as an outcome of interaction; • identifies the fundamentals of usability; • provides a framework that can be used for understanding and...
DSF/PREN ISO 9241-11 REV
Ergonomics of human-system interaction - Part 11: Usability: Definitions and concepts (ISO/DIS 9241-11:2015)
This part of ISO 9241: - explains the concept of usability as an outcome of interaction; - identifies the fundamentals of usability; - provides a framework that can be used for understanding and...
Advertisement