JEDEC JESD 235

High Bandwidth Memory (HBM) DRAM

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 November 2015
Status: inactive
Page Count: 172
scope:

The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another. Channels are not necessarily synchronous to each other. The HBM DRAM uses a wide-interface architecture to achieve high-speed, low-power operation. The HBM DRAM uses differential clock CK_t/CK_c. Commands are registered at the rising edge of CK_t, CK_c. Each channel interface maintains a 128b data bus operating at DDR data rates

Document History

February 1, 2021
High Bandwidth Memory DRAM (HBM1, HBM2)
The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another....
January 1, 2020
High Bandwidth Memory DRAM (HBM1, HBM2)
The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another....
November 1, 2018
High Bandwidth Memory DRAM (HBM1, HBM2)
The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another....
JEDEC JESD 235
November 1, 2015
High Bandwidth Memory (HBM) DRAM
The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another....
October 1, 2013
High Bandwidth Memory (HBM) DRAM
The HBM DRAM is tightly coupled to the host compute die with a distributed interface. The interface is divided into independent channels. Each channel is completely independent of one another....
Advertisement