ISO 21909-1

Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2015
Status: active
Page Count: 48
ICS Code (Radiation protection): 13.280
scope:

This part of ISO 21909 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for neutrons ranging in energy from thermal to 20 MeV1). No distinction between the different techniques available in the market place is made in the description of the tests. Only generic distinctions, as disposable or reusable dosemeters for instance, are considered. This part of ISO 21909 gives information for extremity dosimetry, based on recommendations given by ICRU Report 66 in Annex A.

Document History

December 1, 2021
Passive neutron dosimetry systems — Part 1: Performance and test requirements for personal dosimetry
This document provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10), for...
ISO 21909-1
December 15, 2015
Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry
This part of ISO 21909 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10),...
December 15, 2015
Passive neutron dosimetry systems - Part 1: Performance and test requirements for personal dosimetry
This part of ISO 21909 provides performance and test requirements for determining the acceptability of neutron dosimetry systems to be used for the measurement of personal dose equivalent, Hp(10),...

References

Advertisement