FORD WSS-M1H993-A

FABRIC, BUSSAC PATTERN, KNITTED JACQUARD, UNLAMINATED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 9 December 2015
Status: active
Page Count: 2
scope:

The material defined by these specifications is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.

 

Document History

FORD WSS-M1H993-A
December 9, 2015
FABRIC, BUSSAC PATTERN, KNITTED JACQUARD, UNLAMINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
February 23, 2005
FABRIC, BUSSAC PATTERN, KNITTED JACQUARD, UNLAMINATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pile knitted polyester face fabric.

References

Advertisement