ISO 15242-2

Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2015
Status: active
Page Count: 14
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°.

It covers radial ball bearings with cylindrical bore and outside surface, except bearings with filling slots and three- and four-point-contact ball bearings.

Document History

ISO 15242-2
December 15, 2015
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°. It covers radial ball bearings with...
January 15, 2010
Rolling bearings — Measuring methods for vibration — Part 2: Radial ball bearings with cylindrical bore and outside surface TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 1, 2004
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
A description is not available for this item.

References

Advertisement