DIN ISO 13226
Rubber - Standard reference elastomers (SREs) for characterizing the effect of liquids on vulcanized rubbers (ISO 13226:2011)
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies requirements for vulcanized rubbers in sheet form for use as standards in characterizing the effect of test liquids and service fluids. Details of the individual standard reference elastomers are listed in the annexes.
The compounding and preparation ensure that the property profile agrees sufficiently with that of the material group represented, while the simple formulation ensures reliable reproducibility.
The specified property changes of the SRE when in contact with a fluid under specified conditions may be included as supplementary data in specifications for the fluid concerned.
This International Standard is not designed to provide formulations of elastomeric-product compositions for actual service.
Document History