DIN ISO 1817

Rubber, vulcanized or thermoplastic - Determination of the effect of liquids (ISO 1817:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 29
ICS Code (Rubber): 83.060
scope:

This International Standard describes methods of evaluating the resistance of vulcanized and thermoplastic rubbers to the action of liquids by measurement of properties of the rubbers before and after immersion in test liquids. The liquids concerned include current service liquids, such as petroleum derivatives, organic solvents and chemical reagents, as well as reference test liquids

Document History

DIN ISO 1817
November 1, 2016
Rubber, vulcanized or thermoplastic - Determination of the effect of liquids (ISO 1817:2015)
This International Standard describes methods of evaluating the resistance of vulcanized and thermoplastic rubbers to the action of liquids by measurement of properties of the rubbers before and...
May 1, 2016
Rubber, vulcanized or thermoplastic - Determination of the effect of liquids (ISO 1817:2015); Text in German and English
A description is not available for this item.
August 1, 2008
Rubber, vulcanized - Determination of the effect of liquids (ISO 1817:2005)
A description is not available for this item.
June 1, 2004
Rubber, vulcanized - Determination of the effect of liquids (ISO 1817:1999)
A description is not available for this item.

References

Advertisement