DIN EN ISO 175

Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals (ISO 175:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: active
Page Count: 28
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in properties resulting from such immersion. It does not cover environmental stress cracking (ESC) which is dealt with by the various parts of ISO 22088.

It only considers testing by immersion of the entire surface of the test specimen1).

NOTE This method may not be appropriate for simulating partial or infrequent wetting of plastics.

It is applicable to all solid plastics that are available in the form of moulding or extrusion materials, plates, tubes, rods or sheets having a thickness greater than 0,1 mm. It is not applicable to cellular materials.

1) Although it is not within the scope of this International Standard, it may also be of interest, when dealing with volatile liquids or those which give off vapours, to subject the specimen to only the gaseous phase above the liquid. In this event, it is advisable to proceed exactly as indicated, but to suspend the specimen above the liquid, seal the container and maintain it at the test temperature throughout.

Document History

DIN EN ISO 175
March 1, 2011
Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals (ISO 175:2010)
This International Standard specifies a method of exposing test specimens of plastic materials, free from all external restraint, to liquid chemicals, and methods for determining the changes in...
October 1, 2000
Plastics - Methods of test for the determination of the effects of immersion in liquid chemicals (ISO 175:1999); English version of DIN EN ISO 175
A description is not available for this item.

References

Advertisement