DIN EN 16752

Centrifugal pumps - Test procedure for seal packings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 17
ICS Code (Pumps): 23.080
ICS Code (Seals, glands): 21.140
scope:

This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance criteria which should be agreed between supplier and customer, but does define 3 tightness classes.

When necessary, this European Standard is also applicable to packings used on other rotary equipment such as mixers and agitators.

Document History

DIN EN 16752
November 1, 2015
Centrifugal pumps - Test procedure for seal packings
This European Standard gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test...

References

Advertisement