JSA - JIS A 5530

Steel pipe sheet piles

inactive
Buy Now
Organization: JSA
Publication Date: 20 October 2015
Status: inactive
Page Count: 30
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This Japanese Industrial Standard specifies the steel pipe sheet piles 2) used for sheathing, coffering 1),foundation of structures and the like. The construction of steel pipe sheet pile and the designation of each part are shown in Figure 1 to Figure 3.

NOTE: This Standard is applicable to steel pipe sheet piles of which the pipe body outside diameter is 500 mm to 2 000 mm.

Notes 1) Coffering refers to an enclosing wall intended for preventing water influx.

2) A steel pipe sheet pile normally refers to a product consisting of a steel pipe body and couplings attached to it. Some products, however, are only pipe bodies with no couplings attached, depending on the using conditions or pipe body construction.

Document History

March 20, 2019
Steel pipe sheet piles
This Japanese Industrial Standard specifies requirements for the steel pipe sheet piles 2) used for sheathing, coffering 1), foundation of structures and the like (hereafter referred to as steel pipe...
JIS A 5530
October 20, 2015
Steel pipe sheet piles
This Japanese Industrial Standard specifies the steel pipe sheet piles 2) used for sheathing, coffering 1),foundation of structures and the like. The construction of steel pipe sheet pile and the...
June 21, 2010
Steel pipe sheet piles
This Japanese Industrial Standard specifies the steel pipe sheet piles used for sheathing, coffering 1), foundation of structures and the like. The dimensional range covered by this Standard is...
September 1, 2007
Steel Pipe Sheet Piles
A description is not available for this item.
October 20, 2004
Steel Pipe Sheet Piles
A description is not available for this item.
January 1, 1994
Steel Pipe Sheet Piles
A description is not available for this item.

References

Advertisement