CEI EN 62007-1

Semiconductor optoelectronic devices for fibre optic system applications Part 1: Specification template for essential ratings and characteristics

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: active
Page Count: 40
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems:

- semiconductor photoemitters;

- semiconductor photoelectric detectors;

- monolithic or hybrid integrated optoelectronic devices and their modules.

This part of IEC 62007 provides a frame for the preparation of detail specifications for the essential ratings and characteristics.

In using this part of IEC 62007, detail specification writers add but do not delete specification parameters and/or groups of specification parameters for particular applications.

Document History

March 1, 2023
Semiconductor optoelectronic devices for fibre optic system applications Part 1: Specification template for essential ratings and characteristics
A description is not available for this item.
CEI EN 62007-1
November 1, 2015
Semiconductor optoelectronic devices for fibre optic system applications Part 1: Specification template for essential ratings and characteristics
This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic...
May 1, 2010
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
La Norma fornisce un modello di specifica per valori limite e caratteristiche essenziali, applicabile ad alcune categorie di dispositivi optoelettronici a semiconduttore, utilizzati nel campo dei...
November 1, 2001
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Essential ratings and characteristics
Questa parte della Norma EN 62007 fornisce i valori limite e le caratteristiche essenziali applicabili alle seguenti categorie di dispositivi optoelettronici a semiconduttori utilizzati nel campo dei...

References

Advertisement