CEI EN 60728-1-2
Cable networks for television signals, sound signals and interactive services Part 1-2: Performance requirements for signals delivered at the system outlet in operation
| Organization: | CEI |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This part of IEC 60728 provides the minimum performance requirements to be fulfilled in operation at the system outlet or terminal input and describes the summation criteria for the impairments present in the received signals and those produced by the CATV/MATV/SMATV cable network, including individual receiving systems.
In a building divided into apartment blocks, the signals received by the antennas are distributed by the MATV/SMATV cable network up to the home network interface (HNI). The television signals are then distributed (inside the home) by home networks (HN) of various types up to the system outlet or terminal input. The cable network can support two way operation, from the system outlet (or terminal input) towards the headend.
The home network can use coaxial cables, balanced pair cables, fibre optic cables (glass or plastic) and also wireless links inside a room (or a small number of adjacent rooms) to replace wired cords.
This part of IEC 60728 is applicable to cable networks intended for television signals, sound signals and interactive services operating between about 5 MHz and 3 000 MHz. The frequency range is extended to 6 000 MHz for home distribution techniques that replace wired cords with a wireless two way communication inside a room (or a small number of adjacent rooms) that uses the 5 GHz to 6 GHz frequency band.
Document History