CEI EN 60966-2-4

Radio Frequency and coaxial cable assemblies Part 2-4: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

INTRODUCTION

This part of IEC 60966 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily 9,52 (IEC 61169-2). These cable assemblies are used as described in IEC 60728-4.

This part of IEC 60966 gives subfamily requirements and severities which shall be applied.

Under qualification approval, the qualification will be conducted in accordance with 12.2 of IEC 60966-2-1:2008 taking into account the specified variants. Only the tests whose results might depend on the variants will be repeated.

Under capability approval, the qualification will be conducted on the related capability qualifying components (CQCs) as defined in 12.3 of IEC 60966-2-1:2008 and described in the capability manual (CM). Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products, all other tests will be performed on CQCs as defined in 12.3 of IEC 60966-2-1:2008 and described in the CM.

Document History

CEI EN 60966-2-4
February 1, 2017
Radio Frequency and coaxial cable assemblies Part 2-4: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors
INTRODUCTION This part of IEC 60966 is a detail specification which applies to flexible coaxial cables described in the IEC 61196 series. It relates to cable assemblies for radio and TV receivers,...
October 1, 2010
Radio frequency and coaxial cable assemblies Part 2-4: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-2 connectors
La Norma è una specifica di dettaglio che si applica ai cavi coassiali flessibili descritti nella EN/IEC 60096-2. Essa è relativa ai cordoni di cavo per ricevitori radio e TV e in particolare alla...
November 1, 2004
Radio frequency and coaxial cables assemblies - Part 2-4: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 to 3000 MHz, IEC 61169-2 connectors
La presente norma internazionale fa parte della serie IEC 60966 e contiene le specifiche di dettaglio per cordoni per ricevitori radio e TV, che operano nella gamma di frequenze da 0 a 3000 MHz e con...

References

Advertisement