CEI EN 61883-6

Consumer audio/video equipment - Digital interface Part 6: Audio and music data transmission protocol

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: active
Page Count: 126
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 61883 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol.

This protocol can be applied to all modules or devices that have any kind of audio and/or music data processing, generation and conversion function blocks. This standard deals only with the transmission of audio and music data. The control, status and machine-readable description of these modules or devices should be defined outside of this standard according to each application area.

Document History

CEI EN 61883-6
November 1, 2015
Consumer audio/video equipment - Digital interface Part 6: Audio and music data transmission protocol
This part of IEC 61883 describes a protocol for the transmission of audio and music data employing IEEE 1394 and specifies essential requirements for the application of the protocol. This protocol...
May 1, 2006
Consumer audio/video equipment - Digital interface - Part 6: Audio and music data transmission
Norma recepita mediante l'annuncio su CEINFORMA maggio 2006.La presente Norma sostituisce la CEI EN 61883-6:2003-05.
May 1, 2003
Apparecchiature audio/video commerciali - Interfaccia digitale - Parte 6: Protocolli di trasmissione dati audio e musicali
La presente Norma specifica la struttura del pacchetto e la durata di trasmissione per i dati relativi ai protocolli di trasmissione dei dati audio e musicali, nelle apparecchiature commerciali. La...

References

Advertisement