IEC 62911

Audio, video and information technology equipment – Routine electrical safety testing in production

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2016
Status: active
Page Count: 24
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

This International Standard defines routine electrical safety test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, complying with IEC 60065, IEC 60950-1 or IEC 62368-1 and powered by an a.c. mains supply or d.c. mains supply, to detect manufacturing failures and unacceptable tolerances in manufacturing and materials.

NOTE All the tests defined in this standard do not necessarily have to be performed at the end product manufacturing location. The optimal location for the routine electrical safety tests can be defined by the equipment manufacturer and reviewed under the conformity assessment scheme.

Document History

IEC 62911
January 1, 2016
Audio, video and information technology equipment – Routine electrical safety testing in production
This International Standard defines routine electrical safety test procedures for use during or after manufacturing of complete equipment, sub-assemblies or components, complying with IEC 60065, IEC...

References

Advertisement