DOD - SMD 5962-12228

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 December 2015
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 24, 2021
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 17, 2016
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-12228
December 14, 2015
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 4, 2012
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, QUAD, 40 V, LOW POWER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement