DOD - SMD 5962-13245

MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, LOW POWER DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 1 December 2015
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 25, 2020
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, LOW POWER DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 26, 2017
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, LOW POWER DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13245
December 1, 2015
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, LOW POWER DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 15, 2015
MICROCIRCUIT, LINEAR, 30 V, LOW NOISE, LOW POWER DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement