IEC TR 62627-08
Fibre optic interconnecting devices and passive components – Part 08: Study of optical power blocking measurement methods for adaptors with an optical power blocking shutter
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62627, which is a Technical Report, describes two methods used to measure the blocking characteristics of adaptors with an optical power blocking shutter. This document focuses on singlemode fibre (SMF) and two wavelengths, 1 310 nm and 1 550 nm.
Document History
IEC TR 62627-08
January 1, 2016
Fibre optic interconnecting devices and passive components – Part 08: Study of optical power blocking measurement methods for adaptors with an optical power blocking shutter
This part of IEC 62627, which is a Technical Report, describes two methods used to measure the blocking characteristics of adaptors with an optical power blocking shutter. This document focuses on...