IEC 62047-26
Semiconductor devices – Micro-electromechanical devices – Part 26: Description and measurement methods for micro trench and needle structures
| Organization: | IEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This part of IEC 62047 specifies descriptions of trench structure and needle structure in a micrometer scale. In addition, it provides examples of measurement for the geometry of both structures. For trench structures, this standard applies to structures with a depth of 1 μm to 100 μm; walls and trenches with respective widths of 5 μm to 150 μm; and aspect ratio of 0,006 7 to 20. For needle structures, the standard applies to structures with three or four faces with a height, horizontal width and vertical width of 2 μm or larger, and with dimensions that fit inside a cube with sides of 100 μm.
This standard is applicable to the structural design of MEMS and geometrical evaluation after MEMS processes.
Document History