CSA - CAN/CSA-C62155:06
Hollow pressurized and unpressurized ceramic and glass insulators for use in electrical equipment with rated voltages greater than 1 000 V
| Organization: | CSA |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Insulators): | 29.080.10 |
scope:
General
This standard is applicable to
- ceramic and glass hollow insulators intended for general use in electrical equipment;
- ceramic hollow insulators intended for use with a permanent gas pressure in switchgear and controlgear.
These insulators are intended for indoor and outdoor use in electrical equipment, operating on alternating current with a rated voltage greater than 1 000 V and a frequency not greater than 100 Hz or for use in direct-current equipment with a rated voltage of greater than 1 500 V. The hollow insulators are intended for use in electrical equipment, for example:
- circuit-breakers,
- switch-disconnecto
- disconnectors,
- earthing switches,
- instrument transformers,
- surge arresters,
- bushings,
- cable sealing ends,
- capacitors.
It is not the object of this standard to prescribe dielectric type tests because the withstand voltages are not characteristics of the hollow insulator itself but of the apparatus of which it ultimately forms a part.
Document History