CEN - EN 3660-062

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard

inactive
Organization: CEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions:

The mating connectors are listed in EN 3660-002.

NOTE Class N in EN 3660-001 cross refers to class F in EN 3660-062.

Temperature range, Class F (N) : − 65 °C to 200 °C (See note above);

Class K : − 65 °C to 200 °C;

Class W : − 65 °C to 175 °C;

Class T : − 65 °C to 175 °C (Nickel PTFE plating);

Class Z : − 65 °C to 175 °C (Zinc Nickel plating).

Associated electrical accessories : EN 3660-033 Metallic band (for shield termination).

These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
EN 3660-062
January 1, 2016
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90 degrees, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
A description is not available for this item.

References

Advertisement