GME 01001

Flocked Elastomeric Body Seals

inactive
Buy Now
Organization: GME
Publication Date: 1 February 2004
Status: inactive
Page Count: 14
scope:

1.1 Scope. This specification covers the requirements for flocked elastomeric body sealing profiles, mainly used in the area with movable glass panes.

1.1 Anwendungsbereich. Elastomer mit ortlicher Beflockung fur Abdichtungsprofile im Karosseriebereich, bevorzugt im Bereich von beweglichen Glasscheiben.

Document History

August 1, 2008
Flocked Elastomeric Seals
This specification covers the requirements for flocked elastomeric body sealing profiles, mainly used in the area with movable glass panes.
GME 01001
February 1, 2004
Flocked Elastomeric Body Seals
1.1 Scope. This specification covers the requirements for flocked elastomeric body sealing profiles, mainly used in the area with movable glass panes. 1.1 Anwendungsbereich. Elastomer mit ortlicher...
October 28, 1994
Flocked Elastomeric Body Seals
2 Scope This specification covers the requirements for components in which door drop windows may slide, and consists of an elastomeric base coated with a flocked material over specified areas. 2...

References

Advertisement