IEC 60320-1

APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2016
Status: inactive
Page Count: 1
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

July 1, 2021
Appliance couplers for household and similar general purposes – Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
January 1, 2019
APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES – Part 1: General requirements
A description is not available for this item.
September 1, 2018
AMENDMENT 1 Appliance couplers for household and similar general purposes – Part 1: General requirements
A description is not available for this item.
September 1, 2018
Appliance couplers for household and similar general purposes – Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
IEC 60320-1
January 1, 2016
APPLIANCE COUPLERS FOR HOUSEHOLD AND SIMILAR GENERAL PURPOSES – Part 1: General requirements
A description is not available for this item.
June 1, 2015
Appliance couplers for household and similar general purposes – Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
November 1, 2007
Appliances couplers for household and similar general purposes – Part 1: General requirements
This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A,...
August 1, 2007
AMENDMENT 1 Appliances couplers for household and similar general purposes – Part 1: General requirements
This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A,...
June 1, 2001
Appliance Couplers for Household and Similar General Purposes - Part 1: General Requirements
This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A,...
January 1, 1994
Appliance Couplers for Household and Similar General Purposes - Part 1: General Requirements
A description is not available for this item.

References

Advertisement