ASD-STAN PREN 4812
Aerospace series Flange couplings Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes Inch series
| Organization: | ASD-STAN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications.
Nominal pressure: Up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814).
Temperature range: -55 °C to 600 °C.
NOTE Assembly in accordance with TR 4815.
This part should not be resuse after disassembling.
Document History