ASD-STAN PREN 4814

Aerospace series Flange couplings up to 21 000 kPa Technical specification Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 14
scope:

This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, swivel flanges, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 21 000 kPa (class D according to ISO 6771).

In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.

Document History

ASD-STAN PREN 4814
December 1, 2015
Aerospace series Flange couplings up to 21 000 kPa Technical specification Inch series
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe couplings, swivel flanges, for temperature...

References

Advertisement