ASD-STAN PREN 4816

Aerospace series Flange couplings Gasket seal with nickel alloy C seal Technical specification Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: active
Page Count: 14
scope:

This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, gasket seal with C seal in nickel alloy, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 10 500 kPa (class B according to ISO 6771).

In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.

Document History

ASD-STAN PREN 4816
December 1, 2015
Aerospace series Flange couplings Gasket seal with nickel alloy C seal Technical specification Inch series
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, gasket seal with C seal in nickel alloy, for...

References

Advertisement