ASTM International - ASTM C1334-05(2016)e1
Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
| Organization: | ASTM International |
| Publication Date: | 15 January 2016 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
1.1 This specification covers uranium oxides, including processed byproducts or scrap material (powder, pellets, or pieces), that are intended for dissolution into uranyl nitrate solution meeting the requirements of Specification C788 prior to conversion into nuclear grade UO2 powder with a 235U content of less than 5 %. This specification defines the impurity and uranium isotope limits for such urania powders that are to be dissolved prior to processing to nuclear grade UO2 as defined in Specification C753.
1.2 This specification provides the nuclear industry with a general standard for such uranium oxide powders. It recognizes the diversity of conversion processes and the processes to which such powders are subsequently to be subjected (for instance, by solvent extraction). It is therefore anticipated that it may be necessary to include supplementary specification limits by agreement between the buyer and seller.
1.3 The scope of this specification does not comprehensively cover all provisions for preventing criticality accidents, for health and safety, or for shipping. Observance of this specification does not relieve the user of the obligation to conform to all international, national, state and local regulations for processing, shipping, or any other way of using urania powders (see 2.2 and 2.3).
Document History