ISO/IEC 23009-5

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 54
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This document defines the following:

- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;

- the semantics of SAND messages exchanged between the network elements present in the SAND architecture;

- an encoding scheme for the SAND messages;

- the SAND message delivery protocol.

Document History

February 1, 2020
Information technology — Dynamic adaptive streaming over HTTP (DASH) — Part 5: Server and network assisted DASH (SAND) AMENDMENT 1: Improvements on SAND messages
A description is not available for this item.
ISO/IEC 23009-5
February 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)
This document defines the following: — the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them; — the semantics of SAND...

References

Advertisement