CENELEC - EN 60317-39
Specifications for particular types of winding wires - Part 39: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 180
| Organization: | CENELEC |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History