GMW16363

Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Transmission Fluid Resistant, Hot Water Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2016
Status: active
Page Count: 5
scope:

Material Description. This standard covers properties of various types of glass fiber reinforced, impact modified, heat stabilized polyphthalamide (PPA), injection moldable, hot water moldable.

Symbols. The material abbreviations according to SAE J1344, ISO 11469 and ISO 1043 are shown in Table 1.

Applicability. Typical applications include the following: Fluid connectors, transmission thrust washers.

Remarks. The classification into groups is according to the different ranges of glass fiber content. See Replaced Specifications table at the end of Section 9.

Document History

GMW16363
January 1, 2016
Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Transmission Fluid Resistant, Hot Water Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, impact modified, heat stabilized polyphthalamide (PPA), injection moldable, hot water moldable....
March 1, 2011
Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Hot Water Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, impact modified, heat stabilized polyphthalamide (PPA), injection moldable, hot water moldable....

References

Advertisement