DLA - SMD-5962-92178
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 June 1994 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA Levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ACQ373 Octal transparent D-type latch with three-state outputs
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 Dual-in-line
S GDFP2-F20 or CDFP3-F20 20 Flat pack
2 CQCC1-N20 20 Leadless-chip-carrie
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input clamp current (IIK): VIN = −0.5 V - - - - - - - - - - - - - - - - - - - - - - −20 mA VIN = VCC + 0.5 V - - - - - - - - - - - - - - - - - - - +20 mA DC output clamp current (IOK): VOUT = −0.5 V - - - - - - - - - - - - - - - - - - - - - −20 mA VOUT = VCC + 0.5 V - - - - - - - - - - - - - - - - - - - - +20 mA DC output current (IOUT) per output pin - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND) per pin - - - - - - - - ±400 mA Storage temperature range (TSTG) - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 500 mW
Supply voltage range (VCC) - - - - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - +0.0 V dc to VCC Minimum high level input voltage (VIN): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - 2.1 V VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 3.15 V VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - - 3.85 V Maximum low level input voltage (VIN): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - 0.9 V VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 1.35 V VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - - 1.65 V Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Minimum input edge rate (ΔV/Δt) - - - - - - - - - - - - - 125 mV/ns (VIN from 0.3VCC to 0.7VCC or from 0.7VCC to 0.3VCC) Maximum high level output current (IOH): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - −12mA VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - −24mA Maximum low level output current (IOL): VCC = 3.0 V - - - - - - - - - - - - - - - - - - - - - - +12mA VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - +24mA
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History