ISO/IEC TR 13066-2
Information technology - Interoperability with Assistive Technology (AT) - Part 2: Windows accessibility application programming interface (API)
| Organization: | ISO |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Other standards related to aids for disabled and handicapped people): | 11.180.99 |
scope:
This part of ISO/IEC 13066 specifies services provided in the Microsoft Windows platform to enable assistive technologies (AT) to interact with other software. One goal of this part of ISO/IEC 13066 is to define a set of application programming interfaces (APIs) for allowing software applications to enable accessible technologies on the Microsoft Windows platform. Another goal of this part of ISO/IEC 13066 is to facilitate extensibility and interoperability by enabling implementations by multiple vendors on multiple platforms.
This part of ISO/IEC 13066 is applicable to the broad range of ergonomics and how ergonomics apply to human interaction with software systems.
Document History