DIN ISO 3547-3

Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations (ISO 3547-3:2006)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: inactive
Page Count: 16
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 3547 specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of solid and multi-layer bearing material for plain bearing applications.

NOTE Wrapped bushes with lubrication holes, grooves or bore indentations in accordance with this part of ISO 3547 can be ordered with dimensions in accordance with ISO 3547-1 and made from materials in accordance with ISO 3547-4.

Document History

October 1, 2019
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations (ISO 3547-3:2017)
A description is not available for this item.
February 1, 2019
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations (ISO 3547-3:2017); Text in German and English
A description is not available for this item.
DIN ISO 3547-3
December 1, 2015
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations (ISO 3547-3:2006)
This part of ISO 3547 specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of solid and multi-layer bearing material for plain bearing applications. NOTE...
November 1, 2000
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, lubrication grooves and lubrication indentations (ISO 3547-3:1999)
A description is not available for this item.

References

Advertisement